Capital Lighting, Inc. Bathroom Fixtures-Five+Lights 438298

Description
PRODUCT DETAILS / SPECS Width/Dia: 49.00 Height: 7.75 Length 7.75 Extension: 7.5 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Brushed Steel Weight: 13.59 Product Name: Six Light Vanity Fixture UPC: 014817290264 Category: Vanity Glass: White Alabaster Shipped Via: Truck Safety Rating: UL Wire: 8``
Description
PRODUCT DETAILS / SPECS Width/Dia: 49.00 Height: 7.75 Length 7.75 Extension: 7.5 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Brushed Steel Weight: 13.59 Product Name: Six Light Vanity Fixture UPC: 014817290264 Category: Vanity Glass: White Alabaster Shipped Via: Truck Safety Rating: UL Wire: 8``

Suppliers

Company
Product
Description
Supplier Links
Bathroom Fixtures-Five+Lights - 438298 - Capital Lighting, Inc.
Columbus, OH, USA
Bathroom Fixtures-Five+Lights
438298
Bathroom Fixtures-Five+Lights 438298
PRODUCT DETAILS / SPECS Width/Dia: 49.00 Height: 7.75 Length 7.75 Extension: 7.5 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Brushed Steel Weight: 13.59 Product Name: Six Light Vanity Fixture UPC: 014817290264 Category: Vanity Glass: White Alabaster Shipped Via: Truck Safety Rating: UL Wire: 8``

PRODUCT DETAILS / SPECS
Width/Dia: 49.00
Height: 7.75
Length 7.75
Extension: 7.5
Bulb
Type: Medium
Qty: 6
Wattage: 100
Finish: Brushed Steel
Weight: 13.59
Product Name: Six Light Vanity Fixture
UPC: 014817290264
Category: Vanity
Glass: White Alabaster
Shipped Via: Truck
Safety Rating: UL
Wire: 8``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 438298
Product Name Bathroom Fixtures-Five+Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2498445 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 351.4mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details