Capital Lighting, Inc. 08044-BKG Large Chandeliers-Glass Shade 438289

Description
PRODUCT DETAILS / SPECS Width/Dia: 47.00 Height: 46.00 Bulb Type: Candelabra Qty: 16 Wattage: 60 Finish: Black Weight: 44 Product Name: 16 Light Chandelier UPC: 830335001089 Category: Chandelier Glass: Clear Textured Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 47.00 Height: 46.00 Bulb Type: Candelabra Qty: 16 Wattage: 60 Finish: Black Weight: 44 Product Name: 16 Light Chandelier UPC: 830335001089 Category: Chandelier Glass: Clear Textured Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
08044-BKG Large Chandeliers-Glass Shade - 438289 - Capital Lighting, Inc.
Columbus, OH, USA
08044-BKG Large Chandeliers-Glass Shade
438289
08044-BKG Large Chandeliers-Glass Shade 438289
PRODUCT DETAILS / SPECS Width/Dia: 47.00 Height: 46.00 Bulb Type: Candelabra Qty: 16 Wattage: 60 Finish: Black Weight: 44 Product Name: 16 Light Chandelier UPC: 830335001089 Category: Chandelier Glass: Clear Textured Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 47.00
Height: 46.00
Bulb
Type: Candelabra
Qty: 16
Wattage: 60
Finish: Black
Weight: 44
Product Name: 16 Light Chandelier
UPC: 830335001089
Category: Chandelier
Glass: Clear Textured
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 438289
Product Name 08044-BKG Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065991 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details