Capital Lighting, Inc. 08045-BKG Large Chandeliers-Glass Shade 438287

Description
PRODUCT DETAILS / SPECS Width/Dia: 38.00 Height: 40.00 Bulb Type: Candelabra Qty: 10 Wattage: 60 Finish: Black Weight: 25 Product Name: Ten Light Chandelier UPC: 830335001096 Category: Chandelier Glass: Clear Textured Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 38.00 Height: 40.00 Bulb Type: Candelabra Qty: 10 Wattage: 60 Finish: Black Weight: 25 Product Name: Ten Light Chandelier UPC: 830335001096 Category: Chandelier Glass: Clear Textured Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
08045-BKG Large Chandeliers-Glass Shade - 438287 - Capital Lighting, Inc.
Columbus, OH, USA
08045-BKG Large Chandeliers-Glass Shade
438287
08045-BKG Large Chandeliers-Glass Shade 438287
PRODUCT DETAILS / SPECS Width/Dia: 38.00 Height: 40.00 Bulb Type: Candelabra Qty: 10 Wattage: 60 Finish: Black Weight: 25 Product Name: Ten Light Chandelier UPC: 830335001096 Category: Chandelier Glass: Clear Textured Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 38.00
Height: 40.00
Bulb
Type: Candelabra
Qty: 10
Wattage: 60
Finish: Black
Weight: 25
Product Name: Ten Light Chandelier
UPC: 830335001096
Category: Chandelier
Glass: Clear Textured
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 438287
Product Name 08045-BKG Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 142115 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details