Capital Lighting, Inc. 08046-BKG Mid. Chandeliers-Glass Up 438284

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 26.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Black Weight: 13 Product Name: Five Light Chandelier UPC: 830335001102 Category: Chandelier Glass: Clear Textured
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 26.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Black Weight: 13 Product Name: Five Light Chandelier UPC: 830335001102 Category: Chandelier Glass: Clear Textured

Suppliers

Company
Product
Description
Supplier Links
08046-BKG Mid. Chandeliers-Glass Up - 438284 - Capital Lighting, Inc.
Columbus, OH, USA
08046-BKG Mid. Chandeliers-Glass Up
438284
08046-BKG Mid. Chandeliers-Glass Up 438284
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 26.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Black Weight: 13 Product Name: Five Light Chandelier UPC: 830335001102 Category: Chandelier Glass: Clear Textured

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 26.00
Bulb
Type: Candelabra
Qty: 5
Wattage: 60
Finish: Black
Weight: 13
Product Name: Five Light Chandelier
UPC: 830335001102
Category: Chandelier
Glass: Clear Textured

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 438284
Product Name 08046-BKG Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2068793 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 300 mm(L)
View Details