Capital Lighting, Inc. Sconces-Single Glass 438276

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 16.00 Extension: 6.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Steel Weight: 8 Product Name: One Light Vanity Fixture UPC: 014817330687 Category: Vanity Glass: Opal Etched Shipped Via: UPS Safety Rating: UL
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 16.00 Extension: 6.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Steel Weight: 8 Product Name: One Light Vanity Fixture UPC: 014817330687 Category: Vanity Glass: Opal Etched Shipped Via: UPS Safety Rating: UL

Suppliers

Company
Product
Description
Supplier Links
Sconces-Single Glass - 438276 - Capital Lighting, Inc.
Columbus, OH, USA
Sconces-Single Glass
438276
Sconces-Single Glass 438276
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 16.00 Extension: 6.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Steel Weight: 8 Product Name: One Light Vanity Fixture UPC: 014817330687 Category: Vanity Glass: Opal Etched Shipped Via: UPS Safety Rating: UL

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 16.00
Extension: 6.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Brushed Steel
Weight: 8
Product Name: One Light Vanity Fixture
UPC: 014817330687
Category: Vanity
Glass: Opal Etched
Shipped Via: UPS
Safety Rating: UL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 438276
Product Name Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286468 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1205mm(L)
View Details