Capital Lighting, Inc. Bathroom Fixtures-Three Lights 438268

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 8.50 Length 8.50 Extension: 6.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Steel Weight: 5.4 Product Name: Three Light Vanity Fixture UPC: 014817330724 Category: Vanity Glass: Opal Etched Shipped Via: Oversized Safety Rating: UL
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 8.50 Length 8.50 Extension: 6.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Steel Weight: 5.4 Product Name: Three Light Vanity Fixture UPC: 014817330724 Category: Vanity Glass: Opal Etched Shipped Via: Oversized Safety Rating: UL

Suppliers

Company
Product
Description
Supplier Links
Bathroom Fixtures-Three Lights - 438268 - Capital Lighting, Inc.
Columbus, OH, USA
Bathroom Fixtures-Three Lights
438268
Bathroom Fixtures-Three Lights 438268
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 8.50 Length 8.50 Extension: 6.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Steel Weight: 5.4 Product Name: Three Light Vanity Fixture UPC: 014817330724 Category: Vanity Glass: Opal Etched Shipped Via: Oversized Safety Rating: UL

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 8.50
Length 8.50
Extension: 6.5
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Brushed Steel
Weight: 5.4
Product Name: Three Light Vanity Fixture
UPC: 014817330724
Category: Vanity
Glass: Opal Etched
Shipped Via: Oversized
Safety Rating: UL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 438268
Product Name Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2105505 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1800 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details