Capital Lighting, Inc. Bathroom Fixtures-Two Lights 438265

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 8.50 Length 8.50 Extension: 6.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 12.5 Product Name: Two Light Vanity Fixture UPC: 014817330717 Category: Vanity Glass: Opal Etched Shipped Via: Oversized Safety Rating: UL
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 8.50 Length 8.50 Extension: 6.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 12.5 Product Name: Two Light Vanity Fixture UPC: 014817330717 Category: Vanity Glass: Opal Etched Shipped Via: Oversized Safety Rating: UL

Suppliers

Company
Product
Description
Supplier Links
Bathroom Fixtures-Two Lights - 438265 - Capital Lighting, Inc.
Columbus, OH, USA
Bathroom Fixtures-Two Lights
438265
Bathroom Fixtures-Two Lights 438265
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 8.50 Length 8.50 Extension: 6.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 12.5 Product Name: Two Light Vanity Fixture UPC: 014817330717 Category: Vanity Glass: Opal Etched Shipped Via: Oversized Safety Rating: UL

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 8.50
Length 8.50
Extension: 6.5
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Oil Rubbed Bronze
Weight: 12.5
Product Name: Two Light Vanity Fixture
UPC: 014817330717
Category: Vanity
Glass: Opal Etched
Shipped Via: Oversized
Safety Rating: UL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 438265
Product Name Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286495 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details