Capital Lighting, Inc. 08032-BC Sconces-Pocket 438259

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 7.00 Extension: 4 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Burnished Copper Weight: 2 Product Name: Two Light Sconce UPC: 830335000983 Category: Sconce Glass: Tiffany
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 7.00 Extension: 4 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Burnished Copper Weight: 2 Product Name: Two Light Sconce UPC: 830335000983 Category: Sconce Glass: Tiffany

Suppliers

Company
Product
Description
Supplier Links
08032-BC Sconces-Pocket - 438259 - Capital Lighting, Inc.
Columbus, OH, USA
08032-BC Sconces-Pocket
438259
08032-BC Sconces-Pocket 438259
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 7.00 Extension: 4 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Burnished Copper Weight: 2 Product Name: Two Light Sconce UPC: 830335000983 Category: Sconce Glass: Tiffany

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 7.00
Extension: 4
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Burnished Copper
Weight: 2
Product Name: Two Light Sconce
UPC: 830335000983
Category: Sconce
Glass: Tiffany

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 438259
Product Name 08032-BC Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details