Capital Lighting, Inc. 08042-GB Sconces-Pocket 438255

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 7.00 Extension: 4 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Golden Bronze Weight: 3 Product Name: Two Light Sconce UPC: 830335001065 Category: Sconce Glass: Tiffany
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 7.00 Extension: 4 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Golden Bronze Weight: 3 Product Name: Two Light Sconce UPC: 830335001065 Category: Sconce Glass: Tiffany

Suppliers

Company
Product
Description
Supplier Links
08042-GB Sconces-Pocket - 438255 - Capital Lighting, Inc.
Columbus, OH, USA
08042-GB Sconces-Pocket
438255
08042-GB Sconces-Pocket 438255
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 7.00 Extension: 4 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Golden Bronze Weight: 3 Product Name: Two Light Sconce UPC: 830335001065 Category: Sconce Glass: Tiffany

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 7.00
Extension: 4
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Golden Bronze
Weight: 3
Product Name: Two Light Sconce
UPC: 830335001065
Category: Sconce
Glass: Tiffany

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 438255
Product Name 08042-GB Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318119 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
View Details