Capital Lighting, Inc. Semi-Flush Mts.-Bowl Style 438248

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 7.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Brushed Steel Weight: 5.8 Product Name: Two Light Indoor Semi-Flush Mount UPC: 014817330762 Category: Semi flushmounts Glass: Opal Eteched Shipped Via: Oversized Safety Rating: UL Canopy: 5.5Rd Wire: 8``
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 7.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Brushed Steel Weight: 5.8 Product Name: Two Light Indoor Semi-Flush Mount UPC: 014817330762 Category: Semi flushmounts Glass: Opal Eteched Shipped Via: Oversized Safety Rating: UL Canopy: 5.5Rd Wire: 8``

Suppliers

Company
Product
Description
Supplier Links
Semi-Flush Mts.-Bowl Style - 438248 - Capital Lighting, Inc.
Columbus, OH, USA
Semi-Flush Mts.-Bowl Style
438248
Semi-Flush Mts.-Bowl Style 438248
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 7.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Brushed Steel Weight: 5.8 Product Name: Two Light Indoor Semi-Flush Mount UPC: 014817330762 Category: Semi flushmounts Glass: Opal Eteched Shipped Via: Oversized Safety Rating: UL Canopy: 5.5Rd Wire: 8``

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 7.50
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Brushed Steel
Weight: 5.8
Product Name: Two Light Indoor Semi-Flush Mount
UPC: 014817330762
Category: Semi flushmounts
Glass: Opal Eteched
Shipped Via: Oversized
Safety Rating: UL
Canopy: 5.5Rd
Wire: 8``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 438248
Product Name Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892159 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.566m(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details