Capital Lighting, Inc. Flush Mounts-Bowl Style 438245

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 5.75 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 13.5 Product Name: Three Light Indoor Flush Mount UPC: 014817330854 Category: Flushmounts Glass: Opal Etched Shipped Via: Oversized Safety Rating: UL Wire: 8``
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 5.75 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 13.5 Product Name: Three Light Indoor Flush Mount UPC: 014817330854 Category: Flushmounts Glass: Opal Etched Shipped Via: Oversized Safety Rating: UL Wire: 8``

Suppliers

Company
Product
Description
Supplier Links
Flush Mounts-Bowl Style - 438245 - Capital Lighting, Inc.
Columbus, OH, USA
Flush Mounts-Bowl Style
438245
Flush Mounts-Bowl Style 438245
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 5.75 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 13.5 Product Name: Three Light Indoor Flush Mount UPC: 014817330854 Category: Flushmounts Glass: Opal Etched Shipped Via: Oversized Safety Rating: UL Wire: 8``

PRODUCT DETAILS / SPECS
Width/Dia: 16.50
Height: 5.75
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Oil Rubbed Bronze
Weight: 13.5
Product Name: Three Light Indoor Flush Mount
UPC: 014817330854
Category: Flushmounts
Glass: Opal Etched
Shipped Via: Oversized
Safety Rating: UL
Wire: 8``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 438245
Product Name Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1256911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.23 m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details