Capital Lighting, Inc. Flush Mounts-Bowl Style 438241

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 5.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Brushed Steel Weight: 11.5 Product Name: Two Light Indoor Flush Mount UPC: 014817330823 Category: Flushmounts Glass: Opal Etched Shipped Via: UPS Safety Rating: UL Wire: 8``
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 5.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Brushed Steel Weight: 11.5 Product Name: Two Light Indoor Flush Mount UPC: 014817330823 Category: Flushmounts Glass: Opal Etched Shipped Via: UPS Safety Rating: UL Wire: 8``

Suppliers

Company
Product
Description
Supplier Links
Flush Mounts-Bowl Style - 438241 - Capital Lighting, Inc.
Columbus, OH, USA
Flush Mounts-Bowl Style
438241
Flush Mounts-Bowl Style 438241
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 5.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Brushed Steel Weight: 11.5 Product Name: Two Light Indoor Flush Mount UPC: 014817330823 Category: Flushmounts Glass: Opal Etched Shipped Via: UPS Safety Rating: UL Wire: 8``

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 5.25
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Brushed Steel
Weight: 11.5
Product Name: Two Light Indoor Flush Mount
UPC: 014817330823
Category: Flushmounts
Glass: Opal Etched
Shipped Via: UPS
Safety Rating: UL
Wire: 8``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 438241
Product Name Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318104 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 6mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details