Capital Lighting, Inc. Bathroom Fixtures-Three Lights 438239

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 8.50 Length 8.50 Extension: 6.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 5.4 Product Name: Three Light Vanity Fixture UPC: 014817330731 Category: Vanity Glass: Opal Etched Shipped Via: Oversized Safety Rating: UL
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 8.50 Length 8.50 Extension: 6.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 5.4 Product Name: Three Light Vanity Fixture UPC: 014817330731 Category: Vanity Glass: Opal Etched Shipped Via: Oversized Safety Rating: UL

Suppliers

Company
Product
Description
Supplier Links
Bathroom Fixtures-Three Lights - 438239 - Capital Lighting, Inc.
Columbus, OH, USA
Bathroom Fixtures-Three Lights
438239
Bathroom Fixtures-Three Lights 438239
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 8.50 Length 8.50 Extension: 6.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 5.4 Product Name: Three Light Vanity Fixture UPC: 014817330731 Category: Vanity Glass: Opal Etched Shipped Via: Oversized Safety Rating: UL

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 8.50
Length 8.50
Extension: 6.5
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Oil Rubbed Bronze
Weight: 5.4
Product Name: Three Light Vanity Fixture
UPC: 014817330731
Category: Vanity
Glass: Opal Etched
Shipped Via: Oversized
Safety Rating: UL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 438239
Product Name Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892159 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.566m(L)
View Details