Capital Lighting, Inc. 08030-AB Sconces-Pocket 438225

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 8.00 Extension: 4 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Aged Bronze Weight: 2 Product Name: Two Light Sconce UPC: 830335000969 Category: Sconce Glass: Tiffany
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 8.00 Extension: 4 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Aged Bronze Weight: 2 Product Name: Two Light Sconce UPC: 830335000969 Category: Sconce Glass: Tiffany

Suppliers

Company
Product
Description
Supplier Links
08030-AB Sconces-Pocket - 438225 - Capital Lighting, Inc.
Columbus, OH, USA
08030-AB Sconces-Pocket
438225
08030-AB Sconces-Pocket 438225
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 8.00 Extension: 4 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Aged Bronze Weight: 2 Product Name: Two Light Sconce UPC: 830335000969 Category: Sconce Glass: Tiffany

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 8.00
Extension: 4
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Aged Bronze
Weight: 2
Product Name: Two Light Sconce
UPC: 830335000969
Category: Sconce
Glass: Tiffany

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 438225
Product Name 08030-AB Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details