Capital Lighting, Inc. 08026-VA Pendants-Bowl Style 438221

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 30.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Vintage Antique Weight: 14 Product Name: Three Light Pendant UPC: 830335000921 Category: Pendant Glass: Tiffany
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 30.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Vintage Antique Weight: 14 Product Name: Three Light Pendant UPC: 830335000921 Category: Pendant Glass: Tiffany

Suppliers

Company
Product
Description
Supplier Links
08026-VA Pendants-Bowl Style - 438221 - Capital Lighting, Inc.
Columbus, OH, USA
08026-VA Pendants-Bowl Style
438221
08026-VA Pendants-Bowl Style 438221
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 30.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Vintage Antique Weight: 14 Product Name: Three Light Pendant UPC: 830335000921 Category: Pendant Glass: Tiffany

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 30.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Vintage Antique
Weight: 14
Product Name: Three Light Pendant
UPC: 830335000921
Category: Pendant
Glass: Tiffany

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 438221
Product Name 08026-VA Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 180416 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details