Capital Lighting, Inc. 08027-CB Mini Pendants-Chain 438220

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 27.00 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Classic Bronze Weight: 4 Product Name: One Light Pendant UPC: 830335000938 Category: Pendant Glass: Tiffany
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 27.00 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Classic Bronze Weight: 4 Product Name: One Light Pendant UPC: 830335000938 Category: Pendant Glass: Tiffany

Suppliers

Company
Product
Description
Supplier Links
08027-CB Mini Pendants-Chain - 438220 - Capital Lighting, Inc.
Columbus, OH, USA
08027-CB Mini Pendants-Chain
438220
08027-CB Mini Pendants-Chain 438220
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 27.00 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Classic Bronze Weight: 4 Product Name: One Light Pendant UPC: 830335000938 Category: Pendant Glass: Tiffany

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 27.00
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: Classic Bronze
Weight: 4
Product Name: One Light Pendant
UPC: 830335000938
Category: Pendant
Glass: Tiffany

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 438220
Product Name 08027-CB Mini Pendants-Chain
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2701321 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 0mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details