Capital Lighting, Inc. VS11204-WAL Bathroom Fixtures-Four Lights 438214

Description
PRODUCT DETAILS / SPECS Width/Dia: 37.75 Height: 10.00 Extension: 5.75 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Walnut Weight: 9.99 Product Name: Four Light Vanity Fixture UPC: 014817319187 Category: Vanity Glass: English scavo Shipped Via: UPS Safety Rating: UL Wire: 96``
Description
PRODUCT DETAILS / SPECS Width/Dia: 37.75 Height: 10.00 Extension: 5.75 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Walnut Weight: 9.99 Product Name: Four Light Vanity Fixture UPC: 014817319187 Category: Vanity Glass: English scavo Shipped Via: UPS Safety Rating: UL Wire: 96``

Suppliers

Company
Product
Description
Supplier Links
VS11204-WAL Bathroom Fixtures-Four Lights - 438214 - Capital Lighting, Inc.
Columbus, OH, USA
VS11204-WAL Bathroom Fixtures-Four Lights
438214
VS11204-WAL Bathroom Fixtures-Four Lights 438214
PRODUCT DETAILS / SPECS Width/Dia: 37.75 Height: 10.00 Extension: 5.75 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Walnut Weight: 9.99 Product Name: Four Light Vanity Fixture UPC: 014817319187 Category: Vanity Glass: English scavo Shipped Via: UPS Safety Rating: UL Wire: 96``

PRODUCT DETAILS / SPECS
Width/Dia: 37.75
Height: 10.00
Extension: 5.75
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Walnut
Weight: 9.99
Product Name: Four Light Vanity Fixture
UPC: 014817319187
Category: Vanity
Glass: English scavo
Shipped Via: UPS
Safety Rating: UL
Wire: 96``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 438214
Product Name VS11204-WAL Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286473 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1459mm(L)
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details