Capital Lighting, Inc. 08016-TBH Pendants-Glass Down 438205

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 19.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Tiffany Bronze Weight: 11 Product Name: Three Light Chandelier UPC: 830335000853 Category: Chandelier Glass: Tiffany
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 19.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Tiffany Bronze Weight: 11 Product Name: Three Light Chandelier UPC: 830335000853 Category: Chandelier Glass: Tiffany

Suppliers

Company
Product
Description
Supplier Links
08016-TBH Pendants-Glass Down - 438205 - Capital Lighting, Inc.
Columbus, OH, USA
08016-TBH Pendants-Glass Down
438205
08016-TBH Pendants-Glass Down 438205
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 19.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Tiffany Bronze Weight: 11 Product Name: Three Light Chandelier UPC: 830335000853 Category: Chandelier Glass: Tiffany

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 19.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Tiffany Bronze
Weight: 11
Product Name: Three Light Chandelier
UPC: 830335000853
Category: Chandelier
Glass: Tiffany

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 438205
Product Name 08016-TBH Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1884157 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.5 m(L)
View Details