Capital Lighting, Inc. 08015-TBH Semi-Flush Mts.-Bowl Style 438202

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 15.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Tiffany Bronze Weight: 7 Product Name: Three Light Semi Flush UPC: 830335000846 Category: Semi Flush Glass: Tiffany
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 15.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Tiffany Bronze Weight: 7 Product Name: Three Light Semi Flush UPC: 830335000846 Category: Semi Flush Glass: Tiffany

Suppliers

Company
Product
Description
Supplier Links
08015-TBH Semi-Flush Mts.-Bowl Style - 438202 - Capital Lighting, Inc.
Columbus, OH, USA
08015-TBH Semi-Flush Mts.-Bowl Style
438202
08015-TBH Semi-Flush Mts.-Bowl Style 438202
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 15.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Tiffany Bronze Weight: 7 Product Name: Three Light Semi Flush UPC: 830335000846 Category: Semi Flush Glass: Tiffany

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 15.00
Bulb
Type: Medium
Qty: 3
Wattage: 75
Finish: Tiffany Bronze
Weight: 7
Product Name: Three Light Semi Flush
UPC: 830335000846
Category: Semi Flush
Glass: Tiffany

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 438202
Product Name 08015-TBH Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details