Capital Lighting, Inc. Exterior -Wall Mount 438188

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 20.50 Extension: 12 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Grecian Bronze Weight: 6.49 Product Name: Two Light Wall Lantern UPC: 014817317701 Category: Outdoor Lighting Glass: Clear beveled Shipped Via: Oversized Safety Rating: UL
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 20.50 Extension: 12 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Grecian Bronze Weight: 6.49 Product Name: Two Light Wall Lantern UPC: 014817317701 Category: Outdoor Lighting Glass: Clear beveled Shipped Via: Oversized Safety Rating: UL

Suppliers

Company
Product
Description
Supplier Links
Exterior -Wall Mount - 438188 - Capital Lighting, Inc.
Columbus, OH, USA
Exterior -Wall Mount
438188
Exterior -Wall Mount 438188
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 20.50 Extension: 12 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Grecian Bronze Weight: 6.49 Product Name: Two Light Wall Lantern UPC: 014817317701 Category: Outdoor Lighting Glass: Clear beveled Shipped Via: Oversized Safety Rating: UL

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 20.50
Extension: 12
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Grecian Bronze
Weight: 6.49
Product Name: Two Light Wall Lantern
UPC: 014817317701
Category: Outdoor Lighting
Glass: Clear beveled
Shipped Via: Oversized
Safety Rating: UL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 438188
Product Name Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892164 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.855m(L)
View Details