Capital Lighting, Inc. Exterior -Wall Mount 438187

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 16.00 Extension: 8.75 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Oil Rubbed Bronze Weight: 4.55 Product Name: One Light Wall Lantern UPC: 014817289114 Category: Outdoor Lighting Glass: Clear Seeded Shipped Via: UPS Safety Rating: UL Wire: 8``
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 16.00 Extension: 8.75 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Oil Rubbed Bronze Weight: 4.55 Product Name: One Light Wall Lantern UPC: 014817289114 Category: Outdoor Lighting Glass: Clear Seeded Shipped Via: UPS Safety Rating: UL Wire: 8``

Suppliers

Company
Product
Description
Supplier Links
Exterior -Wall Mount - 438187 - Capital Lighting, Inc.
Columbus, OH, USA
Exterior -Wall Mount
438187
Exterior -Wall Mount 438187
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 16.00 Extension: 8.75 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Oil Rubbed Bronze Weight: 4.55 Product Name: One Light Wall Lantern UPC: 014817289114 Category: Outdoor Lighting Glass: Clear Seeded Shipped Via: UPS Safety Rating: UL Wire: 8``

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 16.00
Extension: 8.75
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Oil Rubbed Bronze
Weight: 4.55
Product Name: One Light Wall Lantern
UPC: 014817289114
Category: Outdoor Lighting
Glass: Clear Seeded
Shipped Via: UPS
Safety Rating: UL
Wire: 8``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 438187
Product Name Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2234469 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 78mm(L)
View Details