Capital Lighting, Inc. Exterior -Wall Mount 438180

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 11.50 Extension: 7.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 3.19 Product Name: One Light Wall Lantern UPC: 014817318265 Category: Outdoor Lighting Glass: Clear beveled Shipped Via: UPS Safety Rating: UL
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 11.50 Extension: 7.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 3.19 Product Name: One Light Wall Lantern UPC: 014817318265 Category: Outdoor Lighting Glass: Clear beveled Shipped Via: UPS Safety Rating: UL

Suppliers

Company
Product
Description
Supplier Links
Exterior -Wall Mount - 438180 - Capital Lighting, Inc.
Columbus, OH, USA
Exterior -Wall Mount
438180
Exterior -Wall Mount 438180
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 11.50 Extension: 7.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 3.19 Product Name: One Light Wall Lantern UPC: 014817318265 Category: Outdoor Lighting Glass: Clear beveled Shipped Via: UPS Safety Rating: UL

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 11.50
Extension: 7.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Black
Weight: 3.19
Product Name: One Light Wall Lantern
UPC: 014817318265
Category: Outdoor Lighting
Glass: Clear beveled
Shipped Via: UPS
Safety Rating: UL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 438180
Product Name Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2892206 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 364mm(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details