Capital Lighting, Inc. Pendants-Bowl Style 438175

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 23.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Grecian Bronze Weight: 10.6 Product Name: Three Light Uplight Chandelier UPC: 014817289732 Category: Chandeliers Glass: Cream Snow Shipped Via: Oversized Safety Rating: UL Canopy: C-5-1/2Rd. Chain: 72`` Wire: 96``
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 23.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Grecian Bronze Weight: 10.6 Product Name: Three Light Uplight Chandelier UPC: 014817289732 Category: Chandeliers Glass: Cream Snow Shipped Via: Oversized Safety Rating: UL Canopy: C-5-1/2Rd. Chain: 72`` Wire: 96``

Suppliers

Company
Product
Description
Supplier Links
Pendants-Bowl Style - 438175 - Capital Lighting, Inc.
Columbus, OH, USA
Pendants-Bowl Style
438175
Pendants-Bowl Style 438175
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 23.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Grecian Bronze Weight: 10.6 Product Name: Three Light Uplight Chandelier UPC: 014817289732 Category: Chandeliers Glass: Cream Snow Shipped Via: Oversized Safety Rating: UL Canopy: C-5-1/2Rd. Chain: 72`` Wire: 96``

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 23.25
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Grecian Bronze
Weight: 10.6
Product Name: Three Light Uplight Chandelier
UPC: 014817289732
Category: Chandeliers
Glass: Cream Snow
Shipped Via: Oversized
Safety Rating: UL
Canopy: C-5-1/2Rd.
Chain: 72``
Wire: 96``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 438175
Product Name Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Smart Lights - 2499690 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details