Capital Lighting, Inc. Large Chandeliers-Glass Shade 438169

Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 42.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Grecian Bronze Weight: 22.41 Product Name: Nine Light Multi-Tier Chandelier UPC: 014817289961 Category: Chandeliers Glass: Cream Snow Shipped Via: Truck Safety Rating: UL Canopy: C-5-1/2Rd. Chain: 96`` Wire: 120``
Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 42.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Grecian Bronze Weight: 22.41 Product Name: Nine Light Multi-Tier Chandelier UPC: 014817289961 Category: Chandeliers Glass: Cream Snow Shipped Via: Truck Safety Rating: UL Canopy: C-5-1/2Rd. Chain: 96`` Wire: 120``

Suppliers

Company
Product
Description
Supplier Links
Large Chandeliers-Glass Shade - 438169 - Capital Lighting, Inc.
Columbus, OH, USA
Large Chandeliers-Glass Shade
438169
Large Chandeliers-Glass Shade 438169
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 42.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Grecian Bronze Weight: 22.41 Product Name: Nine Light Multi-Tier Chandelier UPC: 014817289961 Category: Chandeliers Glass: Cream Snow Shipped Via: Truck Safety Rating: UL Canopy: C-5-1/2Rd. Chain: 96`` Wire: 120``

PRODUCT DETAILS / SPECS
Width/Dia: 34.00
Height: 42.00
Bulb
Type: Medium
Qty: 9
Wattage: 100
Finish: Grecian Bronze
Weight: 22.41
Product Name: Nine Light Multi-Tier Chandelier
UPC: 014817289961
Category: Chandeliers
Glass: Cream Snow
Shipped Via: Truck
Safety Rating: UL
Canopy: C-5-1/2Rd.
Chain: 96``
Wire: 120``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 438169
Product Name Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256912 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.53 m(L)
Ingress Protection(IP) Rating Against Foreign Objects 4
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details