Capital Lighting, Inc. Mid. Chandeliers-Glass Up 438160

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 26.25 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Grecian Bronze Weight: 10.23 Product Name: Five Light Chandelier UPC: 014817289329 Category: Chandeliers Glass: Cream Snow Shipped Via: Oversized Safety Rating: UL Canopy: C-5-1/2Rd. Chain: 72`` Wire: 96``
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 26.25 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Grecian Bronze Weight: 10.23 Product Name: Five Light Chandelier UPC: 014817289329 Category: Chandeliers Glass: Cream Snow Shipped Via: Oversized Safety Rating: UL Canopy: C-5-1/2Rd. Chain: 72`` Wire: 96``

Suppliers

Company
Product
Description
Supplier Links
Mid. Chandeliers-Glass Up - 438160 - Capital Lighting, Inc.
Columbus, OH, USA
Mid. Chandeliers-Glass Up
438160
Mid. Chandeliers-Glass Up 438160
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 26.25 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Grecian Bronze Weight: 10.23 Product Name: Five Light Chandelier UPC: 014817289329 Category: Chandeliers Glass: Cream Snow Shipped Via: Oversized Safety Rating: UL Canopy: C-5-1/2Rd. Chain: 72`` Wire: 96``

PRODUCT DETAILS / SPECS
Width/Dia: 25.50
Height: 26.25
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Grecian Bronze
Weight: 10.23
Product Name: Five Light Chandelier
UPC: 014817289329
Category: Chandeliers
Glass: Cream Snow
Shipped Via: Oversized
Safety Rating: UL
Canopy: C-5-1/2Rd.
Chain: 72``
Wire: 96``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 438160
Product Name Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1730mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details