Capital Lighting, Inc. Flush Mounts-Bowl Style 438151

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 6.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Chrome Weight: 4.92 Product Name: Three Light Indoor Flush Mount UPC: 014817290127 Category: Flushmounts Glass: white Opal Etched Shipped Via: Oversized Safety Rating: UL Wire: 8``
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 6.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Chrome Weight: 4.92 Product Name: Three Light Indoor Flush Mount UPC: 014817290127 Category: Flushmounts Glass: white Opal Etched Shipped Via: Oversized Safety Rating: UL Wire: 8``

Suppliers

Company
Product
Description
Supplier Links
Flush Mounts-Bowl Style - 438151 - Capital Lighting, Inc.
Columbus, OH, USA
Flush Mounts-Bowl Style
438151
Flush Mounts-Bowl Style 438151
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 6.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Chrome Weight: 4.92 Product Name: Three Light Indoor Flush Mount UPC: 014817290127 Category: Flushmounts Glass: white Opal Etched Shipped Via: Oversized Safety Rating: UL Wire: 8``

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 6.50
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Chrome
Weight: 4.92
Product Name: Three Light Indoor Flush Mount
UPC: 014817290127
Category: Flushmounts
Glass: white Opal Etched
Shipped Via: Oversized
Safety Rating: UL
Wire: 8``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 438151
Product Name Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2318142 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details