Capital Lighting, Inc. Island/Pool Table-3 Light Bar 438144

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 18.50 Length 18.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Grecian Bronze Weight: 10.95 Product Name: Three Light Island Chandelier UPC: 014817289831 Category: Chandeliers Glass: Cream Snow Shipped Via: Oversized Safety Rating: UL Canopy: C-10-3/4x4-1/2ov Chain: 72`` Wire: 96``
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 18.50 Length 18.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Grecian Bronze Weight: 10.95 Product Name: Three Light Island Chandelier UPC: 014817289831 Category: Chandeliers Glass: Cream Snow Shipped Via: Oversized Safety Rating: UL Canopy: C-10-3/4x4-1/2ov Chain: 72`` Wire: 96``

Suppliers

Company
Product
Description
Supplier Links
Island/Pool Table-3 Light Bar - 438144 - Capital Lighting, Inc.
Columbus, OH, USA
Island/Pool Table-3 Light Bar
438144
Island/Pool Table-3 Light Bar 438144
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 18.50 Length 18.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Grecian Bronze Weight: 10.95 Product Name: Three Light Island Chandelier UPC: 014817289831 Category: Chandeliers Glass: Cream Snow Shipped Via: Oversized Safety Rating: UL Canopy: C-10-3/4x4-1/2ov Chain: 72`` Wire: 96``

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 18.50
Length 18.50
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Grecian Bronze
Weight: 10.95
Product Name: Three Light Island Chandelier
UPC: 014817289831
Category: Chandeliers
Glass: Cream Snow
Shipped Via: Oversized
Safety Rating: UL
Canopy: C-10-3/4x4-1/2ov
Chain: 72``
Wire: 96``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 438144
Product Name Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318165 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details