Capital Lighting, Inc. Flush Mounts-Bowl Style 438123

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 5.00 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Corinthian Bronze Weight: 2.46 Product Name: One Light Indoor Flush Mount UPC: 014817289978 Category: Flushmounts Glass: Cream Snow Shipped Via: Oversized Safety Rating: UL Wire: 8``
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 5.00 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Corinthian Bronze Weight: 2.46 Product Name: One Light Indoor Flush Mount UPC: 014817289978 Category: Flushmounts Glass: Cream Snow Shipped Via: Oversized Safety Rating: UL Wire: 8``

Suppliers

Company
Product
Description
Supplier Links
Flush Mounts-Bowl Style - 438123 - Capital Lighting, Inc.
Columbus, OH, USA
Flush Mounts-Bowl Style
438123
Flush Mounts-Bowl Style 438123
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 5.00 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Corinthian Bronze Weight: 2.46 Product Name: One Light Indoor Flush Mount UPC: 014817289978 Category: Flushmounts Glass: Cream Snow Shipped Via: Oversized Safety Rating: UL Wire: 8``

PRODUCT DETAILS / SPECS
Width/Dia: 10.50
Height: 5.00
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: Corinthian Bronze
Weight: 2.46
Product Name: One Light Indoor Flush Mount
UPC: 014817289978
Category: Flushmounts
Glass: Cream Snow
Shipped Via: Oversized
Safety Rating: UL
Wire: 8``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 438123
Product Name Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1947696 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details