Capital Lighting, Inc. Pendants-Bowl Style 438118

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 21.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Steel Weight: 12.4 Product Name: Three Light Uplight Chandelier UPC: 014817330489 Category: Chandeliers Glass: Opal Etched Shipped Via: Oversized Safety Rating: UL Canopy: 5.5Rd Chain: 72`` Wire: 96``
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 21.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Steel Weight: 12.4 Product Name: Three Light Uplight Chandelier UPC: 014817330489 Category: Chandeliers Glass: Opal Etched Shipped Via: Oversized Safety Rating: UL Canopy: 5.5Rd Chain: 72`` Wire: 96``

Suppliers

Company
Product
Description
Supplier Links
Pendants-Bowl Style - 438118 - Capital Lighting, Inc.
Columbus, OH, USA
Pendants-Bowl Style
438118
Pendants-Bowl Style 438118
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 21.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Steel Weight: 12.4 Product Name: Three Light Uplight Chandelier UPC: 014817330489 Category: Chandeliers Glass: Opal Etched Shipped Via: Oversized Safety Rating: UL Canopy: 5.5Rd Chain: 72`` Wire: 96``

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 21.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Brushed Steel
Weight: 12.4
Product Name: Three Light Uplight Chandelier
UPC: 014817330489
Category: Chandeliers
Glass: Opal Etched
Shipped Via: Oversized
Safety Rating: UL
Canopy: 5.5Rd
Chain: 72``
Wire: 96``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 438118
Product Name Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Cabinet Lighting - 2859690 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details