Capital Lighting, Inc. Pendants-Bowl Style 438109

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 21.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 12.4 Product Name: Three Light Uplight Chandelier UPC: 014817330496 Category: Chandeliers Glass: Opal Etched Shipped Via: Oversized Safety Rating: UL Canopy: 5.5Rd Chain: 72`` Wire: 96``
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 21.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 12.4 Product Name: Three Light Uplight Chandelier UPC: 014817330496 Category: Chandeliers Glass: Opal Etched Shipped Via: Oversized Safety Rating: UL Canopy: 5.5Rd Chain: 72`` Wire: 96``

Suppliers

Company
Product
Description
Supplier Links
Pendants-Bowl Style - 438109 - Capital Lighting, Inc.
Columbus, OH, USA
Pendants-Bowl Style
438109
Pendants-Bowl Style 438109
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 21.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 12.4 Product Name: Three Light Uplight Chandelier UPC: 014817330496 Category: Chandeliers Glass: Opal Etched Shipped Via: Oversized Safety Rating: UL Canopy: 5.5Rd Chain: 72`` Wire: 96``

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 21.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Oil Rubbed Bronze
Weight: 12.4
Product Name: Three Light Uplight Chandelier
UPC: 014817330496
Category: Chandeliers
Glass: Opal Etched
Shipped Via: Oversized
Safety Rating: UL
Canopy: 5.5Rd
Chain: 72``
Wire: 96``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 438109
Product Name Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1940416 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 907 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details