Capital Lighting, Inc. Island/Pool Table-3 Light Bar 438107

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 17.25 Length 17.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Steel Weight: 11.7 Product Name: Three Light Island Chandelier UPC: 014817330526 Category: Chandeliers Glass: Opal Etched Shipped Via: Oversized Safety Rating: UL Canopy: 5.5Rd Wire: 96``
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 17.25 Length 17.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Steel Weight: 11.7 Product Name: Three Light Island Chandelier UPC: 014817330526 Category: Chandeliers Glass: Opal Etched Shipped Via: Oversized Safety Rating: UL Canopy: 5.5Rd Wire: 96``

Suppliers

Company
Product
Description
Supplier Links
Island/Pool Table-3 Light Bar - 438107 - Capital Lighting, Inc.
Columbus, OH, USA
Island/Pool Table-3 Light Bar
438107
Island/Pool Table-3 Light Bar 438107
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 17.25 Length 17.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Steel Weight: 11.7 Product Name: Three Light Island Chandelier UPC: 014817330526 Category: Chandeliers Glass: Opal Etched Shipped Via: Oversized Safety Rating: UL Canopy: 5.5Rd Wire: 96``

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 17.25
Length 17.25
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Brushed Steel
Weight: 11.7
Product Name: Three Light Island Chandelier
UPC: 014817330526
Category: Chandeliers
Glass: Opal Etched
Shipped Via: Oversized
Safety Rating: UL
Canopy: 5.5Rd
Wire: 96``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 438107
Product Name Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2215292 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details