Capital Lighting, Inc. Mid. Chandeliers-Glass Up 438102

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 25.50 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Brushed Steel Weight: 20.7 Product Name: Five Light Hall UPC: 014817330618 Category: Chandeliers Glass: Opal Etched Shipped Via: Oversized Safety Rating: UL Canopy: 5.5Rd Chain: 72`` Wire: 96``
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 25.50 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Brushed Steel Weight: 20.7 Product Name: Five Light Hall UPC: 014817330618 Category: Chandeliers Glass: Opal Etched Shipped Via: Oversized Safety Rating: UL Canopy: 5.5Rd Chain: 72`` Wire: 96``

Suppliers

Company
Product
Description
Supplier Links
Mid. Chandeliers-Glass Up - 438102 - Capital Lighting, Inc.
Columbus, OH, USA
Mid. Chandeliers-Glass Up
438102
Mid. Chandeliers-Glass Up 438102
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 25.50 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Brushed Steel Weight: 20.7 Product Name: Five Light Hall UPC: 014817330618 Category: Chandeliers Glass: Opal Etched Shipped Via: Oversized Safety Rating: UL Canopy: 5.5Rd Chain: 72`` Wire: 96``

PRODUCT DETAILS / SPECS
Width/Dia: 25.50
Height: 25.50
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Brushed Steel
Weight: 20.7
Product Name: Five Light Hall
UPC: 014817330618
Category: Chandeliers
Glass: Opal Etched
Shipped Via: Oversized
Safety Rating: UL
Canopy: 5.5Rd
Chain: 72``
Wire: 96``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 438102
Product Name Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details