Capital Lighting, Inc. Mid. Chandeliers-Glass Down 438101

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 23.25 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Brushed Steel Weight: 21.9 Product Name: Four Light Chandelier UPC: 014817330588 Category: Chandeliers Glass: Opal Etched Shipped Via: Oversized Safety Rating: UL Canopy: 5.5Rd Chain: 72`` Wire: 96``
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 23.25 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Brushed Steel Weight: 21.9 Product Name: Four Light Chandelier UPC: 014817330588 Category: Chandeliers Glass: Opal Etched Shipped Via: Oversized Safety Rating: UL Canopy: 5.5Rd Chain: 72`` Wire: 96``

Suppliers

Company
Product
Description
Supplier Links
Mid. Chandeliers-Glass Down - 438101 - Capital Lighting, Inc.
Columbus, OH, USA
Mid. Chandeliers-Glass Down
438101
Mid. Chandeliers-Glass Down 438101
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 23.25 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Brushed Steel Weight: 21.9 Product Name: Four Light Chandelier UPC: 014817330588 Category: Chandeliers Glass: Opal Etched Shipped Via: Oversized Safety Rating: UL Canopy: 5.5Rd Chain: 72`` Wire: 96``

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 23.25
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Brushed Steel
Weight: 21.9
Product Name: Four Light Chandelier
UPC: 014817330588
Category: Chandeliers
Glass: Opal Etched
Shipped Via: Oversized
Safety Rating: UL
Canopy: 5.5Rd
Chain: 72``
Wire: 96``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 438101
Product Name Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 545mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details