Capital Lighting, Inc. Mid. Chandeliers-Glass Down 438100

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 23.25 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 21.9 Product Name: Four Light Single Tier Chandelier UPC: 014817330595 Category: Chandeliers Glass: Opal Etched Shipped Via: Oversized Safety Rating: UL Canopy: 5.5Rd Chain: 72`` Wire: 96``
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 23.25 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 21.9 Product Name: Four Light Single Tier Chandelier UPC: 014817330595 Category: Chandeliers Glass: Opal Etched Shipped Via: Oversized Safety Rating: UL Canopy: 5.5Rd Chain: 72`` Wire: 96``

Suppliers

Company
Product
Description
Supplier Links
Mid. Chandeliers-Glass Down - 438100 - Capital Lighting, Inc.
Columbus, OH, USA
Mid. Chandeliers-Glass Down
438100
Mid. Chandeliers-Glass Down 438100
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 23.25 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 21.9 Product Name: Four Light Single Tier Chandelier UPC: 014817330595 Category: Chandeliers Glass: Opal Etched Shipped Via: Oversized Safety Rating: UL Canopy: 5.5Rd Chain: 72`` Wire: 96``

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 23.25
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Oil Rubbed Bronze
Weight: 21.9
Product Name: Four Light Single Tier Chandelier
UPC: 014817330595
Category: Chandeliers
Glass: Opal Etched
Shipped Via: Oversized
Safety Rating: UL
Canopy: 5.5Rd
Chain: 72``
Wire: 96``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 438100
Product Name Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700782 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 576mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details