Capital Lighting, Inc. Exterior -Wall Mount 438097

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 23.75 Extension: 12 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Grecian Bronze Weight: 9.35 Product Name: Three Light Wall Lantern UPC: 014817317718 Category: Outdoor Lighting Glass: Clear beveled Shipped Via: UPS Safety Rating: UL
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 23.75 Extension: 12 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Grecian Bronze Weight: 9.35 Product Name: Three Light Wall Lantern UPC: 014817317718 Category: Outdoor Lighting Glass: Clear beveled Shipped Via: UPS Safety Rating: UL

Suppliers

Company
Product
Description
Supplier Links
Exterior -Wall Mount - 438097 - Capital Lighting, Inc.
Columbus, OH, USA
Exterior -Wall Mount
438097
Exterior -Wall Mount 438097
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 23.75 Extension: 12 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Grecian Bronze Weight: 9.35 Product Name: Three Light Wall Lantern UPC: 014817317718 Category: Outdoor Lighting Glass: Clear beveled Shipped Via: UPS Safety Rating: UL

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 23.75
Extension: 12
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Grecian Bronze
Weight: 9.35
Product Name: Three Light Wall Lantern
UPC: 014817317718
Category: Outdoor Lighting
Glass: Clear beveled
Shipped Via: UPS
Safety Rating: UL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 438097
Product Name Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2869545 - RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
Ingress Protection(IP) Rating Against Foreign Objects 5
Ingress Protection(IP) Rating Against Moisture 4
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details