Capital Lighting, Inc. Exterior -Hanging 438079

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 21.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Black Weight: 8.14 Product Name: Three Light Pendant UPC: 014817318319 Category: Outdoor Lighting Glass: Clear beveled Shipped Via: UPS Safety Rating: UL Chain: 60`` Wire: 180``
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 21.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Black Weight: 8.14 Product Name: Three Light Pendant UPC: 014817318319 Category: Outdoor Lighting Glass: Clear beveled Shipped Via: UPS Safety Rating: UL Chain: 60`` Wire: 180``

Suppliers

Company
Product
Description
Supplier Links
Exterior -Hanging - 438079 - Capital Lighting, Inc.
Columbus, OH, USA
Exterior -Hanging
438079
Exterior -Hanging 438079
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 21.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Black Weight: 8.14 Product Name: Three Light Pendant UPC: 014817318319 Category: Outdoor Lighting Glass: Clear beveled Shipped Via: UPS Safety Rating: UL Chain: 60`` Wire: 180``

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 21.50
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Black
Weight: 8.14
Product Name: Three Light Pendant
UPC: 014817318319
Category: Outdoor Lighting
Glass: Clear beveled
Shipped Via: UPS
Safety Rating: UL
Chain: 60``
Wire: 180``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 438079
Product Name Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2001381 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 240 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details