Capital Lighting, Inc. Exterior -Wall Mount 438072

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 14.50 Extension: 9.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Corinthian Bronze Weight: 3.2 Product Name: Two Light Wall Lantern UPC: 014817331868 Category: Outdoor Lighting Glass: Clear Seeded Shipped Via: Oversized Safety Rating: UL Wire: 8``
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 14.50 Extension: 9.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Corinthian Bronze Weight: 3.2 Product Name: Two Light Wall Lantern UPC: 014817331868 Category: Outdoor Lighting Glass: Clear Seeded Shipped Via: Oversized Safety Rating: UL Wire: 8``

Suppliers

Company
Product
Description
Supplier Links
Exterior -Wall Mount - 438072 - Capital Lighting, Inc.
Columbus, OH, USA
Exterior -Wall Mount
438072
Exterior -Wall Mount 438072
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 14.50 Extension: 9.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Corinthian Bronze Weight: 3.2 Product Name: Two Light Wall Lantern UPC: 014817331868 Category: Outdoor Lighting Glass: Clear Seeded Shipped Via: Oversized Safety Rating: UL Wire: 8``

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 14.50
Extension: 9.5
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Corinthian Bronze
Weight: 3.2
Product Name: Two Light Wall Lantern
UPC: 014817331868
Category: Outdoor Lighting
Glass: Clear Seeded
Shipped Via: Oversized
Safety Rating: UL
Wire: 8``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 438072
Product Name Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235008 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details