Capital Lighting, Inc. Exterior -Ceiling Mount 438071

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 5.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Grecian Bronze Weight: 6.71 Product Name: Two Light Ceiling Fixture UPC: 014817317787 Category: Outdoor Lighting Glass: Clear beveled Shipped Via: UPS Safety Rating: UL
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 5.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Grecian Bronze Weight: 6.71 Product Name: Two Light Ceiling Fixture UPC: 014817317787 Category: Outdoor Lighting Glass: Clear beveled Shipped Via: UPS Safety Rating: UL

Suppliers

Company
Product
Description
Supplier Links
Exterior -Ceiling Mount - 438071 - Capital Lighting, Inc.
Columbus, OH, USA
Exterior -Ceiling Mount
438071
Exterior -Ceiling Mount 438071
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 5.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Grecian Bronze Weight: 6.71 Product Name: Two Light Ceiling Fixture UPC: 014817317787 Category: Outdoor Lighting Glass: Clear beveled Shipped Via: UPS Safety Rating: UL

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 5.50
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Grecian Bronze
Weight: 6.71
Product Name: Two Light Ceiling Fixture
UPC: 014817317787
Category: Outdoor Lighting
Glass: Clear beveled
Shipped Via: UPS
Safety Rating: UL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 438071
Product Name Exterior -Ceiling Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 180416 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details