Capital Lighting, Inc. Exterior -Wall Mount 438070

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 10.75 Extension: 7.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Corinthian Bronze Weight: 2.2 Product Name: One Light Wall Lantern UPC: 014817331844 Category: Outdoor Lighting Glass: Clear Seeded Shipped Via: UPS Safety Rating: UL Wire: 8``
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 10.75 Extension: 7.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Corinthian Bronze Weight: 2.2 Product Name: One Light Wall Lantern UPC: 014817331844 Category: Outdoor Lighting Glass: Clear Seeded Shipped Via: UPS Safety Rating: UL Wire: 8``

Suppliers

Company
Product
Description
Supplier Links
Exterior -Wall Mount - 438070 - Capital Lighting, Inc.
Columbus, OH, USA
Exterior -Wall Mount
438070
Exterior -Wall Mount 438070
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 10.75 Extension: 7.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Corinthian Bronze Weight: 2.2 Product Name: One Light Wall Lantern UPC: 014817331844 Category: Outdoor Lighting Glass: Clear Seeded Shipped Via: UPS Safety Rating: UL Wire: 8``

PRODUCT DETAILS / SPECS
Width/Dia: 6.25
Height: 10.75
Extension: 7.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Corinthian Bronze
Weight: 2.2
Product Name: One Light Wall Lantern
UPC: 014817331844
Category: Outdoor Lighting
Glass: Clear Seeded
Shipped Via: UPS
Safety Rating: UL
Wire: 8``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 438070
Product Name Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318146 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details