Capital Lighting, Inc. Mini Pendants-Rod 438068

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 6.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 6.7 Product Name: One Light Mini Pendants UPC: 014817330885 Category: Pendants Glass: Opal Etched Shipped Via: UPS Safety Rating: UL Canopy: 5.5Rd Wire: 96``
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 6.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 6.7 Product Name: One Light Mini Pendants UPC: 014817330885 Category: Pendants Glass: Opal Etched Shipped Via: UPS Safety Rating: UL Canopy: 5.5Rd Wire: 96``

Suppliers

Company
Product
Description
Supplier Links
Mini Pendants-Rod - 438068 - Capital Lighting, Inc.
Columbus, OH, USA
Mini Pendants-Rod
438068
Mini Pendants-Rod 438068
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 6.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 6.7 Product Name: One Light Mini Pendants UPC: 014817330885 Category: Pendants Glass: Opal Etched Shipped Via: UPS Safety Rating: UL Canopy: 5.5Rd Wire: 96``

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 6.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Oil Rubbed Bronze
Weight: 6.7
Product Name: One Light Mini Pendants
UPC: 014817330885
Category: Pendants
Glass: Opal Etched
Shipped Via: UPS
Safety Rating: UL
Canopy: 5.5Rd
Wire: 96``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 438068
Product Name Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2697552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details