Capital Lighting, Inc. Exterior -Hanging 438047

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 21.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Corinthian Bronze Weight: 6.6 Product Name: Three Light Pendant UPC: 014817331929 Category: Outdoor Lighting Glass: Clear Seeded Shipped Via: UPS Safety Rating: UL Canopy: 6.256-Sided Chain: 60`` Wire: 84``
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 21.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Corinthian Bronze Weight: 6.6 Product Name: Three Light Pendant UPC: 014817331929 Category: Outdoor Lighting Glass: Clear Seeded Shipped Via: UPS Safety Rating: UL Canopy: 6.256-Sided Chain: 60`` Wire: 84``

Suppliers

Company
Product
Description
Supplier Links
Exterior -Hanging - 438047 - Capital Lighting, Inc.
Columbus, OH, USA
Exterior -Hanging
438047
Exterior -Hanging 438047
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 21.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Corinthian Bronze Weight: 6.6 Product Name: Three Light Pendant UPC: 014817331929 Category: Outdoor Lighting Glass: Clear Seeded Shipped Via: UPS Safety Rating: UL Canopy: 6.256-Sided Chain: 60`` Wire: 84``

PRODUCT DETAILS / SPECS
Width/Dia: 10.25
Height: 21.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Corinthian Bronze
Weight: 6.6
Product Name: Three Light Pendant
UPC: 014817331929
Category: Outdoor Lighting
Glass: Clear Seeded
Shipped Via: UPS
Safety Rating: UL
Canopy: 6.256-Sided
Chain: 60``
Wire: 84``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 438047
Product Name Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2234434 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 45mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details