Capital Lighting, Inc. Semi-Flush Mts.-Bowl Style 438031

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 7.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Grecian Bronze Weight: 4.04 Product Name: Two Light Indoor Semi-Flush Mount UPC: 014817289756 Category: Semi flushmounts Glass: Cream Snow Shipped Via: UPS Safety Rating: UL Canopy: C-5 Wire: 8``
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 7.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Grecian Bronze Weight: 4.04 Product Name: Two Light Indoor Semi-Flush Mount UPC: 014817289756 Category: Semi flushmounts Glass: Cream Snow Shipped Via: UPS Safety Rating: UL Canopy: C-5 Wire: 8``

Suppliers

Company
Product
Description
Supplier Links
Semi-Flush Mts.-Bowl Style - 438031 - Capital Lighting, Inc.
Columbus, OH, USA
Semi-Flush Mts.-Bowl Style
438031
Semi-Flush Mts.-Bowl Style 438031
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 7.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Grecian Bronze Weight: 4.04 Product Name: Two Light Indoor Semi-Flush Mount UPC: 014817289756 Category: Semi flushmounts Glass: Cream Snow Shipped Via: UPS Safety Rating: UL Canopy: C-5 Wire: 8``

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 7.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Grecian Bronze
Weight: 4.04
Product Name: Two Light Indoor Semi-Flush Mount
UPC: 014817289756
Category: Semi flushmounts
Glass: Cream Snow
Shipped Via: UPS
Safety Rating: UL
Canopy: C-5
Wire: 8``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 438031
Product Name Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065981 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 30 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details