Capital Lighting, Inc. Bathroom Fixtures-Two Lights 438027

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 8.25 Length 8.25 Extension: 6.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 3.47 Product Name: Two Light Vanity Fixture UPC: 014817289190 Category: Vanity Glass: White opal Acid Etch Shipped Via: UPS Safety Rating: UL Wire: 8``
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 8.25 Length 8.25 Extension: 6.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 3.47 Product Name: Two Light Vanity Fixture UPC: 014817289190 Category: Vanity Glass: White opal Acid Etch Shipped Via: UPS Safety Rating: UL Wire: 8``

Suppliers

Company
Product
Description
Supplier Links
Bathroom Fixtures-Two Lights - 438027 - Capital Lighting, Inc.
Columbus, OH, USA
Bathroom Fixtures-Two Lights
438027
Bathroom Fixtures-Two Lights 438027
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 8.25 Length 8.25 Extension: 6.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 3.47 Product Name: Two Light Vanity Fixture UPC: 014817289190 Category: Vanity Glass: White opal Acid Etch Shipped Via: UPS Safety Rating: UL Wire: 8``

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 8.25
Length 8.25
Extension: 6.25
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Oil Rubbed Bronze
Weight: 3.47
Product Name: Two Light Vanity Fixture
UPC: 014817289190
Category: Vanity
Glass: White opal Acid Etch
Shipped Via: UPS
Safety Rating: UL
Wire: 8``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 438027
Product Name Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2235004 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details