Capital Lighting, Inc. Semi-Flush Mts.-Bowl Style 438012

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 11.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Steel Weight: 8.9 Product Name: Two Light Indoor Semi-Flush Mount UPC: 014817330786 Category: Semi flushmounts Glass: Dark Cream Scavo Shipped Via: Oversized Safety Rating: UL Canopy: 5.5Rd Wire: 8``
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 11.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Steel Weight: 8.9 Product Name: Two Light Indoor Semi-Flush Mount UPC: 014817330786 Category: Semi flushmounts Glass: Dark Cream Scavo Shipped Via: Oversized Safety Rating: UL Canopy: 5.5Rd Wire: 8``

Suppliers

Company
Product
Description
Supplier Links
Semi-Flush Mts.-Bowl Style - 438012 - Capital Lighting, Inc.
Columbus, OH, USA
Semi-Flush Mts.-Bowl Style
438012
Semi-Flush Mts.-Bowl Style 438012
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 11.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Steel Weight: 8.9 Product Name: Two Light Indoor Semi-Flush Mount UPC: 014817330786 Category: Semi flushmounts Glass: Dark Cream Scavo Shipped Via: Oversized Safety Rating: UL Canopy: 5.5Rd Wire: 8``

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 11.50
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Brushed Steel
Weight: 8.9
Product Name: Two Light Indoor Semi-Flush Mount
UPC: 014817330786
Category: Semi flushmounts
Glass: Dark Cream Scavo
Shipped Via: Oversized
Safety Rating: UL
Canopy: 5.5Rd
Wire: 8``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 438012
Product Name Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2306140 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details