Capital Lighting, Inc. Bathroom Fixtures-Three Lights 438006

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 8.00 Length 8.00 Extension: 8.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Corinthian Bronze Weight: 4.92 Product Name: Three Light Vanity Fixture UPC: 014817289404 Category: Vanity Glass: Cream Snow Shipped Via: UPS Safety Rating: UL Wire: 8``
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 8.00 Length 8.00 Extension: 8.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Corinthian Bronze Weight: 4.92 Product Name: Three Light Vanity Fixture UPC: 014817289404 Category: Vanity Glass: Cream Snow Shipped Via: UPS Safety Rating: UL Wire: 8``

Suppliers

Company
Product
Description
Supplier Links
Bathroom Fixtures-Three Lights - 438006 - Capital Lighting, Inc.
Columbus, OH, USA
Bathroom Fixtures-Three Lights
438006
Bathroom Fixtures-Three Lights 438006
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 8.00 Length 8.00 Extension: 8.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Corinthian Bronze Weight: 4.92 Product Name: Three Light Vanity Fixture UPC: 014817289404 Category: Vanity Glass: Cream Snow Shipped Via: UPS Safety Rating: UL Wire: 8``

PRODUCT DETAILS / SPECS
Width/Dia: 23.00
Height: 8.00
Length 8.00
Extension: 8.75
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Corinthian Bronze
Weight: 4.92
Product Name: Three Light Vanity Fixture
UPC: 014817289404
Category: Vanity
Glass: Cream Snow
Shipped Via: UPS
Safety Rating: UL
Wire: 8``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 438006
Product Name Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2235016 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details