Capital Lighting, Inc. Bathroom Fixtures-Two Lights 438004

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.25 Height: 8.00 Length 8.00 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Corinthian Bronze Weight: 4.55 Product Name: Two Light Vanity Fixture UPC: 014817289435 Category: Vanity Glass: Cream Snow Shipped Via: Oversized Safety Rating: UL Wire: 8``
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.25 Height: 8.00 Length 8.00 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Corinthian Bronze Weight: 4.55 Product Name: Two Light Vanity Fixture UPC: 014817289435 Category: Vanity Glass: Cream Snow Shipped Via: Oversized Safety Rating: UL Wire: 8``

Suppliers

Company
Product
Description
Supplier Links
Bathroom Fixtures-Two Lights - 438004 - Capital Lighting, Inc.
Columbus, OH, USA
Bathroom Fixtures-Two Lights
438004
Bathroom Fixtures-Two Lights 438004
PRODUCT DETAILS / SPECS Width/Dia: 17.25 Height: 8.00 Length 8.00 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Corinthian Bronze Weight: 4.55 Product Name: Two Light Vanity Fixture UPC: 014817289435 Category: Vanity Glass: Cream Snow Shipped Via: Oversized Safety Rating: UL Wire: 8``

PRODUCT DETAILS / SPECS
Width/Dia: 17.25
Height: 8.00
Length 8.00
Extension: 8
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Corinthian Bronze
Weight: 4.55
Product Name: Two Light Vanity Fixture
UPC: 014817289435
Category: Vanity
Glass: Cream Snow
Shipped Via: Oversized
Safety Rating: UL
Wire: 8``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 438004
Product Name Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2838341 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.175m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details