Capital Lighting, Inc. Bathroom Fixtures-Four Lights 438001

Description
PRODUCT DETAILS / SPECS Width/Dia: 35.25 Height: 8.00 Length 8.00 Extension: 8 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Corinthian Bronze Weight: 6.73 Product Name: Four Light Vanity Fixture UPC: 014817289381 Category: Vanity Glass: Cream Snow Shipped Via: Oversized Safety Rating: UL Wire: 8``
Description
PRODUCT DETAILS / SPECS Width/Dia: 35.25 Height: 8.00 Length 8.00 Extension: 8 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Corinthian Bronze Weight: 6.73 Product Name: Four Light Vanity Fixture UPC: 014817289381 Category: Vanity Glass: Cream Snow Shipped Via: Oversized Safety Rating: UL Wire: 8``

Suppliers

Company
Product
Description
Supplier Links
Bathroom Fixtures-Four Lights - 438001 - Capital Lighting, Inc.
Columbus, OH, USA
Bathroom Fixtures-Four Lights
438001
Bathroom Fixtures-Four Lights 438001
PRODUCT DETAILS / SPECS Width/Dia: 35.25 Height: 8.00 Length 8.00 Extension: 8 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Corinthian Bronze Weight: 6.73 Product Name: Four Light Vanity Fixture UPC: 014817289381 Category: Vanity Glass: Cream Snow Shipped Via: Oversized Safety Rating: UL Wire: 8``

PRODUCT DETAILS / SPECS
Width/Dia: 35.25
Height: 8.00
Length 8.00
Extension: 8
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Corinthian Bronze
Weight: 6.73
Product Name: Four Light Vanity Fixture
UPC: 014817289381
Category: Vanity
Glass: Cream Snow
Shipped Via: Oversized
Safety Rating: UL
Wire: 8``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 438001
Product Name Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859946 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details