Capital Lighting, Inc. FR44110FRM Sconces-Single Glass 436885

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 22.50 Extension: 9.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: French Marble Product Name: Sconce Category: Sconce Glass: Tinted Natural Alabaster Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Top to outlet: 16.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 22.50 Extension: 9.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: French Marble Product Name: Sconce Category: Sconce Glass: Tinted Natural Alabaster Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Top to outlet: 16.50

Suppliers

Company
Product
Description
Supplier Links
FR44110FRM Sconces-Single Glass - 436885 - Capital Lighting, Inc.
Columbus, OH, USA
FR44110FRM Sconces-Single Glass
436885
FR44110FRM Sconces-Single Glass 436885
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 22.50 Extension: 9.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: French Marble Product Name: Sconce Category: Sconce Glass: Tinted Natural Alabaster Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Top to outlet: 16.50

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 22.50
Extension: 9.5
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: French Marble
Product Name: Sconce
Category: Sconce
Glass: Tinted Natural Alabaster
Shipped Via: Parcel
Safety Rating: UL, cUL
Safety Listing: Dry
Top to outlet: 16.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 436885
Product Name FR44110FRM Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Low Bay & High Bay Lighting - 2318133 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details