Capital Lighting, Inc. FR44106FRM Sconces-Pocket 436883

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 20.00 Extension: 5.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: French Marble Product Name: Sconce Category: Sconce Glass: Tinted Natural Alabaster Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Top to outlet: 14.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 20.00 Extension: 5.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: French Marble Product Name: Sconce Category: Sconce Glass: Tinted Natural Alabaster Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Top to outlet: 14.00

Suppliers

Company
Product
Description
Supplier Links
FR44106FRM Sconces-Pocket - 436883 - Capital Lighting, Inc.
Columbus, OH, USA
FR44106FRM Sconces-Pocket
436883
FR44106FRM Sconces-Pocket 436883
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 20.00 Extension: 5.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: French Marble Product Name: Sconce Category: Sconce Glass: Tinted Natural Alabaster Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Top to outlet: 14.00

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 20.00
Extension: 5.5
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: French Marble
Product Name: Sconce
Category: Sconce
Glass: Tinted Natural Alabaster
Shipped Via: Parcel
Safety Rating: UL, cUL
Safety Listing: Dry
Top to outlet: 14.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 436883
Product Name FR44106FRM Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318159 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details