Capital Lighting, Inc. FR44109FRM Semi-Flush Mts.-Bowl Style 436882

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 24.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: French Marble Product Name: Foyer Category: Foyer Glass: Tinted Natural Alabaster Shipped Via: Truck Safety Rating: UL, cUL Safety Listing: Dry Canopy: 11`` dia.
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 24.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: French Marble Product Name: Foyer Category: Foyer Glass: Tinted Natural Alabaster Shipped Via: Truck Safety Rating: UL, cUL Safety Listing: Dry Canopy: 11`` dia.

Suppliers

Company
Product
Description
Supplier Links
FR44109FRM Semi-Flush Mts.-Bowl Style - 436882 - Capital Lighting, Inc.
Columbus, OH, USA
FR44109FRM Semi-Flush Mts.-Bowl Style
436882
FR44109FRM Semi-Flush Mts.-Bowl Style 436882
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 24.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: French Marble Product Name: Foyer Category: Foyer Glass: Tinted Natural Alabaster Shipped Via: Truck Safety Rating: UL, cUL Safety Listing: Dry Canopy: 11`` dia.

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 24.00
Bulb
Type: Medium
Qty: 4
Wattage: 60
Finish: French Marble
Product Name: Foyer
Category: Foyer
Glass: Tinted Natural Alabaster
Shipped Via: Truck
Safety Rating: UL, cUL
Safety Listing: Dry
Canopy: 11`` dia.

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 436882
Product Name FR44109FRM Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892354 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details